The 173D335X0015VW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 3.3 OºF with a voltage rating of 15 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed with axial through-hole terminations and is available in a miniature molded case, which is flame retardant and made from thermosetting epoxy resin. This component is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment. The maximum dissipation factor at 120 Hz and +25 °C is specified, along with a maximum DC leakage current that adheres to standard ratings. The product is RoHS-compliant, ensuring it meets environmental regulations. The capacitor is laser marked for improved legibility, and the tapered end of the case aids in identifying the positive terminal. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and operating temperature range.
3.3µF Molded Tantalum Capacitors 15V Axial
CAP TANT 3.3UF 20% 15V AXIAL
CAP TANT 3.3UF 20% 15V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D335X0015VW-ND | 173D335X0015VW | 173D335X0015VW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) |