3.3µF Molded Tantalum Capacitors 6V Axial
CAP TANT 3.3UF 20% 6V AXIAL
CAP TANT 3.3UF 20% 6V AXIAL
Capacitor,3.3uF,6VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D335X0006UW-ND | 173D335X0006UW | 173D335X0006UW | 09C2627 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,3.3Uf,6Vdc,20-% Tol,20+% Tol Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | |
| Capacitance Tolerance | 20 (+/- %) |