2.7µF Molded Tantalum Capacitors 25V Axial
CAP TANT 2.7UF 10% 25V AXIAL
Capacitor,2.7uF,25VD
CAP TANT 2.7UF 10% 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D275X9025VW-ND | 173D275X9025VW | 09C2614 | 173D275X9025VW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,2.7Uf,25Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.7 microF | 2.7 microF | 2.7 microF | |
| Capacitance Tolerance | 10 (+/- %) |