The 173D275X5015VE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.7 OºF with a tolerance of ±5%. It is rated for a DC voltage of 15 V and is designed for applications requiring reliable performance in automotive, industrial, and commercial electronic equipment. The operating temperature range is -55 °C to +85 °C, with the possibility of operation up to +125 °C when voltage derating is applied. The capacitor has a low dissipation factor and a maximum DC leakage current that adheres to specified limits at +25 °C. It is available with axial through-hole terminations and is RoHS-compliant, ensuring it meets environmental standards. The capacitor is precision molded in a flame-retardant epoxy resin, providing durability and stability in various applications.
2.7µF Molded Tantalum Capacitors 15V Axial
CAP TANT 2.7UF 5% 15V AXIAL
CAP TANT 2.7UF 5% 15V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D275X5015VE3-ND | 173D275X5015VE3 | 173D275X5015VE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.7 microF | 2.7 microF | 2.7 microF |
| Capacitance Tolerance | 5 (+/- %) |