Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9035YW

Description
22µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D226X9035YW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D226X9035YW-ND
Tantalum Capacitors 173D226X9035YW-ND
22µF Molded Tantalum Capacitors 35V Axial

22µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D226X9035YW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9035YW
Tantalum Capacitors 173D226X9035YW
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 35V, Axial 10%; Capacitance Vishay - 08J0402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, Axial 10%; Capacitance Vishay
08J0402
Capacitor Tant, 22Uf, 35V, Axial 10%; Capacitance Vishay 08J0402
CAPACITOR TANT, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:6.2µA RoHS Compliant: No

CAPACITOR TANT, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:6%; Leakage Current:6.2µA RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D226X9035YW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X9035YW
Capacitors - Tantalum Capacitors 173D226X9035YW
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D226X9035YW-ND 173D226X9035YW 08J0402 173D226X9035YW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 35V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814646 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details