Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9035YE3

Description
22µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D226X9035YE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D226X9035YE3-ND
Tantalum Capacitors 173D226X9035YE3-ND
22µF Molded Tantalum Capacitors 35V Axial

22µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay - 75M2015 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay
75M2015
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay 75M2015
TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D226X9035YE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X9035YE3
Capacitors - Tantalum Capacitors 173D226X9035YE3
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D226X9035YE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9035YE3
Tantalum Capacitors 173D226X9035YE3
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D226X9035YE3-ND 75M2015 173D226X9035YE3 173D226X9035YE3
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814777 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details