Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9035Y

Description
22µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D226X9035Y-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D226X9035Y-ND
Tantalum Capacitors 173D226X9035Y-ND
22µF Molded Tantalum Capacitors 35V Axial

22µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitor Tant, 22Uf, 35V, Axial 10%; Capacitance Vishay - 09C2596 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, Axial 10%; Capacitance Vishay
09C2596
Capacitor Tant, 22Uf, 35V, Axial 10%; Capacitance Vishay 09C2596
CAPACITOR TANT, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR TANT, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 173D226X9035Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D226X9035Y
Capacitors - Tantalum Capacitors 173D226X9035Y
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D226X9035Y - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9035Y
Tantalum Capacitors 173D226X9035Y
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D226X9035Y-ND 09C2596 173D226X9035Y 173D226X9035Y
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 35V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TXA685M050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers