Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9025YWE3

Description
22µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1414-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1414-1-ND
Tantalum Capacitors 718-1414-1-ND
22µF Molded Tantalum Capacitors 25V Axial

22µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-1414-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1414-2-ND
Tantalum Capacitors 718-1414-2-ND
22µF Molded Tantalum Capacitors 25V Axial

22µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 25 V 22 uF Capacitor
59-173D226X9025YWE3
Through-Hole 25 V 22 uF Capacitor 59-173D226X9025YWE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 22 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 173D226X9025YWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D226X9025YWE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 22 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 173D226X9025YWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D226X9025YWE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D226X9025YWE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D226X9025YWE3
Capacitors - Tantalum Capacitors 173D226X9025YWE3
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site
CAP TANT 22UF 25V 10% AXIAL - 874-173D226X9025YWE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 25V 10% AXIAL
874-173D226X9025YWE3
CAP TANT 22UF 25V 10% AXIAL 874-173D226X9025YWE3
CAP TANT 22UF 25V 10% AXIAL

CAP TANT 22UF 25V 10% AXIAL

Supplier's Site
Tantalum Capacitors - 173D226X9025YWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9025YWE3
Tantalum Capacitors 173D226X9025YWE3
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1414-1-ND 59-173D226X9025YWE3 173D226X9025YWE3 874-173D226X9025YWE3 173D226X9025YWE3
Product Name Tantalum Capacitors Through-Hole 25 V 22 uF Capacitor Capacitors - Tantalum Capacitors CAP TANT 22UF 25V 10% AXIAL Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers