Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9020XWE3

Description
22µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1437-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1437-2-ND
Tantalum Capacitors 718-1437-2-ND
22µF Molded Tantalum Capacitors 20V Axial

22µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-1437-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1437-1-ND
Tantalum Capacitors 718-1437-1-ND
22µF Molded Tantalum Capacitors 20V Axial

22µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D226X9020XWE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D226X9020XWE3
Capacitors - Tantalum Capacitors 173D226X9020XWE3
CAP TANT 22UF 10% 20V AXIAL

CAP TANT 22UF 10% 20V AXIAL

Supplier's Site
Tantalum Capacitor, 22Uf, 20V, Axial 10%; Capacitance Vishay - 16P0464 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20V, Axial 10%; Capacitance Vishay
16P0464
Tantalum Capacitor, 22Uf, 20V, Axial 10%; Capacitance Vishay 16P0464
TANTALUM CAPACITOR, 22UF, 20V, AXIAL 10%; Capacitance:22µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20V, AXIAL 10%; Capacitance:22µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 173D226X9020XWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9020XWE3
Tantalum Capacitors 173D226X9020XWE3
CAP TANT 22UF 10% 20V AXIAL

CAP TANT 22UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1437-2-ND 173D226X9020XWE3 16P0464 173D226X9020XWE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 20V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details