The 173D226X9020XW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF with a tolerance of ±10%. It is rated for a DC voltage of 20 V and is designed for use in high-performance automotive, industrial, and commercial electronic applications. The operating temperature range is from -55 °C to +85 °C, with the capability to operate up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current at +25 °C should not exceed 0.7 µA. The component is available with axial through-hole terminations and is RoHS-compliant, making it suitable for environmentally sensitive applications. Its compact design and robust performance characteristics make it a viable option for engineers seeking reliable capacitors for demanding environments.
22µF Molded Tantalum Capacitors 20V Axial
CAP TANT 22UF 10% 20V AXIAL
CAP TANT 22UF 10% 20V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D226X9020XW-ND | 173D226X9020XW | 173D226X9020XW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) |