Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9015XWE3

Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1415-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1415-2-ND
Tantalum Capacitors 718-1415-2-ND
22µF Molded Tantalum Capacitors 15V Axial

22µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay - 16P0461 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay
16P0461
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay 16P0461
TANTALUM CAPACITOR, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D226X9015XWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X9015XWE3
Capacitors - Tantalum Capacitors 173D226X9015XWE3
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 173D226X9015XWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9015XWE3
Tantalum Capacitors 173D226X9015XWE3
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1415-2-ND 16P0461 173D226X9015XWE3 173D226X9015XWE3
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814607 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details