22µF Molded Tantalum Capacitors 15V Axial
CAP TANT 22UF 10% 15V AXIAL
CAP TANT 22UF 10% 15V AXIAL
Capacitor,22uF,15VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D226X9015XW-ND | 173D226X9015XW | 173D226X9015XW | 09C2590 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,22Uf,15Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) |