Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9015XE3

Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D226X9015XE3TB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D226X9015XE3TB-ND
Tantalum Capacitors 718-173D226X9015XE3TB-ND
22µF Molded Tantalum Capacitors 15V Axial

22µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D226X9015XE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D226X9015XE3CT-ND
Tantalum Capacitors 718-173D226X9015XE3CT-ND
22µF Molded Tantalum Capacitors 15V Axial

22µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 15V, 10%, Axial; Capacitance Vishay - 16P0460 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 15V, 10%, Axial; Capacitance Vishay
16P0460
Tantalum Capacitor, 22Uf, 15V, 10%, Axial; Capacitance Vishay 16P0460
TANTALUM CAPACITOR, 22UF, 15V, 10%, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 15V, 10%, AXIAL; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 173D226X9015XE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9015XE3
Tantalum Capacitors 173D226X9015XE3
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D226X9015XE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X9015XE3
Capacitors - Tantalum Capacitors 173D226X9015XE3
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D226X9015XE3TB-ND 16P0460 173D226X9015XE3 173D226X9015XE3
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 15V, 10%, Axial; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Tantalum Capacitors - 1814610 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 28M4495 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers