Vishay Intertechnology, Inc. Tantalum Capacitors 173D226X9015X

Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D226X9015XTB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D226X9015XTB-ND
Tantalum Capacitors 718-173D226X9015XTB-ND
22µF Molded Tantalum Capacitors 15V Axial

22µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D226X9015XCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D226X9015XCT-ND
Tantalum Capacitors 718-173D226X9015XCT-ND
22µF Molded Tantalum Capacitors 15V Axial

22µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D226X9015X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D226X9015X
Capacitors - Tantalum Capacitors 173D226X9015X
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 173D226X9015X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D226X9015X
Tantalum Capacitors 173D226X9015X
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay - 08J0379 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay
08J0379
Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay 08J0379
TANTALUM CAPACITOR, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitor Tant, 22Uf, 15V, Axial 10%; Capacitance Vishay - 08J0400 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 15V, Axial 10%; Capacitance Vishay
08J0400
Capacitor Tant, 22Uf, 15V, Axial 10%; Capacitance Vishay 08J0400
CAPACITOR TANT, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR TANT, 22UF, 15V, AXIAL 10%; Capacitance:22µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D226X9015XTB-ND 173D226X9015X 173D226X9015X 08J0379
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 15V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814775 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details