Vishay Intertechnology, Inc. Tantalum Capacitors 173D225X9050W

Description
2.2µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D225X9050WCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D225X9050WCT-ND
Tantalum Capacitors 718-173D225X9050WCT-ND
2.2µF Molded Tantalum Capacitors 50V Axial

2.2µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D225X9050WTB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D225X9050WTB-ND
Tantalum Capacitors 718-173D225X9050WTB-ND
2.2µF Molded Tantalum Capacitors 50V Axial

2.2µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D225X9050W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D225X9050W
Tantalum Capacitors 173D225X9050W
CAP TANT 2.2UF 10% 50V AXIAL

CAP TANT 2.2UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D225X9050W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D225X9050W
Capacitors - Tantalum Capacitors 173D225X9050W
CAP TANT 2.2UF 10% 50V AXIAL

CAP TANT 2.2UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay - 81F1847 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay
81F1847
Tantalum Capacitor, 2.2Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay 81F1847
TANTALUM CAPACITOR, 2.2UF, 50V, AXIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 50V, AXIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D225X9050WCT-ND 173D225X9050W 173D225X9050W 81F1847
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 50V, Axial 10%, Full Reel; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 6933820 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details