Vishay Precision Group Tantalum Capacitors 173D225X9035WE3

Description
2.2µF Molded Tantalum Capacitors 35V Axial
Request a Quote
Description
2.2µF Molded Tantalum Capacitors 35V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 173D225X9035WE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of extending to +125 °C under voltage derating conditions. The capacitor has a capacitance tolerance of ±10% and is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. This component is constructed with axial through-hole terminations and is available in a RoHS-compliant version with 100% tin termination. The capacitor is precision molded in a flame-retardant epoxy resin, ensuring durability and reliability. It is marked for easy identification of polarity, and standard orders are provided in tape and reel packaging. The maximum allowable DC leakage current at +25 °C is specified, ensuring adherence to performance standards. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and operating temperature range.

Datasheet Summary
Powered by GS/AI

The 173D225X9035WE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of extending to +125 °C under voltage derating conditions. The capacitor has a capacitance tolerance of ±10% and is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. This component is constructed with axial through-hole terminations and is available in a RoHS-compliant version with 100% tin termination. The capacitor is precision molded in a flame-retardant epoxy resin, ensuring durability and reliability. It is marked for easy identification of polarity, and standard orders are provided in tape and reel packaging. The maximum allowable DC leakage current at +25 °C is specified, ensuring adherence to performance standards. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D225X9035WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D225X9035WE3CT-ND
Tantalum Capacitors 718-173D225X9035WE3CT-ND
2.2µF Molded Tantalum Capacitors 35V Axial

2.2µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D225X9035WE3TB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D225X9035WE3TB-ND
Tantalum Capacitors 718-173D225X9035WE3TB-ND
2.2µF Molded Tantalum Capacitors 35V Axial

2.2µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D225X9035WE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D225X9035WE3
Capacitors - Tantalum Capacitors 173D225X9035WE3
CAP TANT 2.2UF 10% 35V AXIAL

CAP TANT 2.2UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D225X9035WE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D225X9035WE3
Tantalum Capacitors 173D225X9035WE3
CAP TANT 2.2UF 10% 35V AXIAL

CAP TANT 2.2UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-173D225X9035WE3CT-ND 173D225X9035WE3 173D225X9035WE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814632 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers