Vishay Intertechnology, Inc. Tantalum Capacitors 173D225X9025VWE3

Description
2.2µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1441-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1441-1-ND
Tantalum Capacitors 718-1441-1-ND
2.2µF Molded Tantalum Capacitors 25V Axial

2.2µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-1441-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1441-2-ND
Tantalum Capacitors 718-1441-2-ND
2.2µF Molded Tantalum Capacitors 25V Axial

2.2µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Singapore, Singapore
2.2uF 25V Capacitor
59-173D225X9025VWE3
2.2uF 25V Capacitor 59-173D225X9025VWE3
Tantalum Capacitor 2.2uF 25V 10% Axial Molded 125°C Product overview: 173D225X9025VWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D225X9025VWE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 2.2uF 25V 10% Axial Molded 125°C Product overview: 173D225X9025VWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D225X9025VWE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 173D225X9025VWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D225X9025VWE3
Tantalum Capacitors 173D225X9025VWE3
CAP TANT 2.2UF 10% 25V AXIAL

CAP TANT 2.2UF 10% 25V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 25V, Axial 10%; Capacitance Vishay - 16P0429 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 25V, Axial 10%; Capacitance Vishay
16P0429
Tantalum Capacitor, 2.2Uf, 25V, Axial 10%; Capacitance Vishay 16P0429
TANTALUM CAPACITOR, 2.2UF, 25V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 25V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1441-1-ND 59-173D225X9025VWE3 173D225X9025VWE3 16P0429
Product Name Tantalum Capacitors 2.2uF 25V Capacitor Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 25V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C733U063CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers