The 173D225X0025VE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a voltage rating of 25 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It has axial through-hole terminations and is available in a miniature molded case, which is flame-retardant and made from thermosetting epoxy resin. The product is RoHS-compliant, ensuring it meets environmental standards. The maximum dissipation factor at +25 °C is specified, along with limits on DC leakage current. This capacitor is suitable for applications requiring reliable performance under varying conditions.
2.2µF Molded Tantalum Capacitors 25V Axial
CAP TANT 2.2UF 20% 25V AXIAL
CAP TANT 2.2UF 20% 25V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D225X0025VE3-ND | 173D225X0025VE3 | 173D225X0025VE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) |