Vishay Intertechnology, Inc. Tantalum Capacitors 173D224X9050U

Description
0.22µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D224X9050U-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D224X9050U-ND
Tantalum Capacitors 173D224X9050U-ND
0.22µF Molded Tantalum Capacitors 50V Axial

0.22µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D224X9050U - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D224X9050U
Tantalum Capacitors 173D224X9050U
CAP TANT 0.22UF 10% 50V AXIAL

CAP TANT 0.22UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitor Tant, 0.22Uf, 50V, Axial 10%; Capacitance Vishay - 81F1841 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.22Uf, 50V, Axial 10%; Capacitance Vishay
81F1841
Capacitor Tant, 0.22Uf, 50V, Axial 10%; Capacitance Vishay 81F1841
CAPACITOR TANT, 0.22UF, 50V, AXIAL 10%; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

CAPACITOR TANT, 0.22UF, 50V, AXIAL 10%; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 173D224X9050U-ND 173D224X9050U 81F1841
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.22Uf, 50V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details