Vishay Intertechnology, Inc. Tantalum Capacitors 173D186X9035YE3

Description
18µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
18µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D186X9035YE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D186X9035YE3-ND
Tantalum Capacitors 173D186X9035YE3-ND
18µF Molded Tantalum Capacitors 35V Axial

18µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D186X9035YE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D186X9035YE3
Tantalum Capacitors 173D186X9035YE3
CAP TANT 18UF 10% 35V AXIAL

CAP TANT 18UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D186X9035YE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D186X9035YE3
Capacitors - Tantalum Capacitors 173D186X9035YE3
CAP TANT 18UF 10% 35V AXIAL

CAP TANT 18UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D186X9035YE3-ND 173D186X9035YE3 173D186X9035YE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 18 microF 18 microF 18 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details