The 173D186X9015XWE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 18 µF with a voltage rating of 15 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed with axial through-hole terminations and is available in a miniature molded case, which is flame retardant and made from thermosetting epoxy resin. This component is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment. The maximum dissipation factor at 120 Hz and +25 °C is specified, along with a maximum DC leakage current that adheres to standard ratings. The capacitor is RoHS-compliant, ensuring it meets environmental regulations. Its construction includes tinned solid leads for reliable connectivity. Overall, this tantalum capacitor is a robust choice for applications requiring stable performance under varying conditions.
18µF Molded Tantalum Capacitors 15V Axial
CAP TANT 18UF 10% 15V AXIAL
CAP TANT 18UF 10% 15V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D186X9015XWE3-ND | 173D186X9015XWE3 | 173D186X9015XWE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 18 microF | 18 microF | 18 microF |
| Capacitance Tolerance | 10 (+/- %) |