18µF Molded Tantalum Capacitors 15V Axial
CAP TANT 18UF 5% 15V AXIAL
CAP TANT 18UF 5% 15V AXIAL
Capacitor,18uF,15VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D186X5015XW-ND | 173D186X5015XW | 173D186X5015XW | 49C4904 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,18Uf,15Vdc,5-% Tol,5+% Tol Vishay |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 18 microF | 18 microF | 18 microF | |
| Capacitance Tolerance | 5 (+/- %) |