Vishay Intertechnology, Inc. Tantalum Capacitors 173D185X9015UE3

Description
1.8µF Molded Tantalum Capacitors 15V Axial
Request a Quote
Description
1.8µF Molded Tantalum Capacitors 15V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 173D185X9015UE3 is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It features a capacitance of 1.8 OºF with a voltage rating of 15 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +85 °C, with the capability to operate up to +125 °C under voltage derating conditions. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current at +25 °C is specified to not exceed 0.5 OºA. The product is available with axial through-hole terminations, compliant with RoHS standards, and is precision molded in a flame-retardant epoxy resin. This capacitor is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The 173D185X9015UE3 is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It features a capacitance of 1.8 OºF with a voltage rating of 15 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +85 °C, with the capability to operate up to +125 °C under voltage derating conditions. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current at +25 °C is specified to not exceed 0.5 OºA. The product is available with axial through-hole terminations, compliant with RoHS standards, and is precision molded in a flame-retardant epoxy resin. This capacitor is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D185X9015UE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D185X9015UE3-ND
Tantalum Capacitors 173D185X9015UE3-ND
1.8µF Molded Tantalum Capacitors 15V Axial

1.8µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D185X9015UE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D185X9015UE3
Tantalum Capacitors 173D185X9015UE3
CAP TANT 1.8UF 10% 15V AXIAL

CAP TANT 1.8UF 10% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 173D185X9015UE3-ND 173D185X9015UE3
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814600 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details