Vishay Intertechnology, Inc. Tantalum Capacitors 173D184X9035U

Description
0.18µF Molded Tantalum Capacitors 35V Axial
Request a Quote
Description
0.18µF Molded Tantalum Capacitors 35V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 173D184X9035U is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.18 OºF with a voltage rating of 35 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and its DC leakage current is specified to not exceed 0.5 OºA at +25 °C. The component is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It features axial through-hole terminations and is available in a RoHS-compliant version with 100% tin termination. The capacitor is precision molded in a flame-retardant epoxy resin, ensuring durability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The 173D184X9035U is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.18 OºF with a voltage rating of 35 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and its DC leakage current is specified to not exceed 0.5 OºA at +25 °C. The component is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It features axial through-hole terminations and is available in a RoHS-compliant version with 100% tin termination. The capacitor is precision molded in a flame-retardant epoxy resin, ensuring durability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D184X9035U-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D184X9035U-ND
Tantalum Capacitors 173D184X9035U-ND
0.18µF Molded Tantalum Capacitors 35V Axial

0.18µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D184X9035U - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D184X9035U
Capacitors - Tantalum Capacitors 173D184X9035U
CAP TANT 0.18UF 10% 35V AXIAL

CAP TANT 0.18UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D184X9035U - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D184X9035U
Tantalum Capacitors 173D184X9035U
CAP TANT 0.18UF 10% 35V AXIAL

CAP TANT 0.18UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D184X9035U-ND 173D184X9035U 173D184X9035U
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Tantalum Capacitors - 1814768 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers