Vishay Intertechnology, Inc. Tantalum Capacitors 173D156X9020X

Description
15µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D156X9020X-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D156X9020X-ND
Tantalum Capacitors 173D156X9020X-ND
15µF Molded Tantalum Capacitors 20V Axial

15µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D156X9020X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D156X9020X
Capacitors - Tantalum Capacitors 173D156X9020X
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site
Tantalum Capacitors - 173D156X9020X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D156X9020X
Tantalum Capacitors 173D156X9020X
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 20V, Axial 10%, Full Reel; Capacitance Vishay - 08J0397 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 20V, Axial 10%, Full Reel; Capacitance Vishay
08J0397
Tantalum Capacitor, 15Uf, 20V, Axial 10%, Full Reel; Capacitance Vishay 08J0397
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D156X9020X-ND 173D156X9020X 173D156X9020X 08J0397
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 20V, Axial 10%, Full Reel; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details