Vishay Intertechnology, Inc. Tantalum Capacitors 173D156X9015WE3

Description
15µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D156X9015WE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D156X9015WE3-ND
Tantalum Capacitors 173D156X9015WE3-ND
15µF Molded Tantalum Capacitors 15V Axial

15µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D156X9015WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D156X9015WE3
Capacitors - Tantalum Capacitors 173D156X9015WE3
CAP TANT 15UF 10% 15V AXIAL

CAP TANT 15UF 10% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 173D156X9015WE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D156X9015WE3
Tantalum Capacitors 173D156X9015WE3
CAP TANT 15UF 10% 15V AXIAL

CAP TANT 15UF 10% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D156X9015WE3-ND 173D156X9015WE3 173D156X9015WE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details