Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 173D156X9015W

Description
Win Source Part Number: 1020992-173D156X9015 W Category: Capacitors>Tantalum Capacitors Series: TANTALEX®, 173D Type: Molded Features: General Purpose Package: Tape & Reel (TR) Standard Package: 500 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 15 V Manufacturer Size Code: W Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.180" Dia x 0.345" L (4.57mm x 8.76mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1020992-173D156X9015 W Category: Capacitors>Tantalum Capacitors Series: TANTALEX®, 173D Type: Molded Features: General Purpose Package: Tape & Reel (TR) Standard Package: 500 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 15 V Manufacturer Size Code: W Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.180" Dia x 0.345" L (4.57mm x 8.76mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1020992-173D156X9015W - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1020992-173D156X9015W
Capacitors - Tantalum Capacitors 1020992-173D156X9015W
Win Source Part Number: 1020992-173D156X9015 W Category: Capacitors>Tantalum Capacitors Series: TANTALEX®, 173D Type: Molded Features: General Purpose Package: Tape & Reel (TR) Standard Package: 500 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 15 V Manufacturer Size Code: W Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.180" Dia x 0.345" L (4.57mm x 8.76mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1020992-173D156X9015W
Category: Capacitors>Tantalum Capacitors
Series: TANTALEX®, 173D
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Standard Package: 500
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 15 V
Manufacturer Size Code: W
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.180" Dia x 0.345" L (4.57mm x 8.76mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0080
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tantalum Capacitors - 173D156X9015W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D156X9015W-ND
Tantalum Capacitors 173D156X9015W-ND
15µF Molded Tantalum Capacitors 15V Axial

15µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Singapore, Singapore
Automotive 15uF 15V Capacitor
59-173D156X9015W
Automotive 15uF 15V Capacitor 59-173D156X9015W
Cap Tant Solid 15uF 15V 10% (4.57 X 8.76mm) Axial 125°C Automotive Ammo Product overview: 173D156X9015W from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D156X9015W can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 15V 10% (4.57 X 8.76mm) Axial 125°C Automotive Ammo Product overview: 173D156X9015W from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D156X9015W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 173D156X9015W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D156X9015W
Tantalum Capacitors 173D156X9015W
CAP TANT 15UF 10% 15V AXIAL

CAP TANT 15UF 10% 15V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 15V, Axial 10%; Capacitance Vishay - 08J0375 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 15V, Axial 10%; Capacitance Vishay
08J0375
Tantalum Capacitor, 15Uf, 15V, Axial 10%; Capacitance Vishay 08J0375
TANTALUM CAPACITOR, 15UF, 15V, AXIAL 10%; Capacitance:15µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 15V, AXIAL 10%; Capacitance:15µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 173D156X9015W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D156X9015W
Capacitors - Tantalum Capacitors 173D156X9015W
CAP TANT 15UF 10% 15V AXIAL

CAP TANT 15UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1020992-173D156X9015W 173D156X9015W-ND 59-173D156X9015W 173D156X9015W 08J0375 173D156X9015W
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Automotive 15uF 15V Capacitor Tantalum Capacitors Tantalum Capacitor, 15Uf, 15V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K006P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814646 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers