15µF Molded Tantalum Capacitors 20V Axial
CAP TANT 15UF 20% 20V AXIAL
CAP TANT 15UF 20% 20V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D156X0020X-ND | 173D156X0020X | 173D156X0020X |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) |