The 173D155X9050W is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5 OºF and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C. This component is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It utilizes axial through-hole terminations and is available in a miniature size, molded in flame-retardant epoxy resin. The capacitor is RoHS-compliant, featuring 100% tin terminations, and is laser marked for improved legibility. Engineers should consider this capacitor for projects requiring reliable performance in demanding environments, particularly where space is limited and high capacitance values are needed.
1.5µF Molded Tantalum Capacitors 50V Axial
CAP TANT 1.5UF 10% 50V AXIAL
CAP TANT 1.5UF 10% 50V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D155X9050W-ND | 173D155X9050W | 173D155X9050W |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 10 (+/- %) |