The 173D155X9025VW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5 µF with a voltage rating of 25 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed with axial through-hole terminations and is available in a miniature molded case, which is flame retardant and made from thermosetting epoxy resin. This component is suitable for high-performance applications in automotive, industrial, and commercial electronic equipment. The maximum dissipation factor at 120 Hz and +25 °C is specified at 10%, and the maximum DC leakage current at +25 °C does not exceed 0.5 µA. The capacitor is RoHS-compliant, ensuring it meets environmental standards. Its robust design and performance characteristics make it a reliable choice for engineers seeking a dependable capacitor for their projects.
1.5µF Molded Tantalum Capacitors 25V Axial
CAP TANT 1.5UF 10% 25V AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 173D155X9025VW-ND | 173D155X9025VW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 1.5 microF | 1.5 microF |