The 173D154X9035UW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.15 OºF with a voltage rating of 35 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current at +25 °C does not exceed 0.5 OºA. The product is available with axial through-hole terminations and is RoHS-compliant, making it suitable for environmentally conscious designs. Its compact size and robust construction make it a reliable choice for various electronic applications.
0.15µF Molded Tantalum Capacitors 35V Axial
CAP TANT 0.15UF 10% 35V AXIAL
Capacitor,150nF,35VD
CAP TANT 0.15UF 10% 35V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D154X9035UW-ND | 173D154X9035UW | 09C2454 | 173D154X9035UW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,150Nf,35Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | |
| Capacitance Tolerance | 10 (+/- %) |