Vishay Intertechnology, Inc. Tantalum Capacitors 173D106X9020WW

Description
10µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D106X9020WW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D106X9020WW-ND
Tantalum Capacitors 173D106X9020WW-ND
10µF Molded Tantalum Capacitors 20V Axial

10µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D106X9020WW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D106X9020WW
Tantalum Capacitors 173D106X9020WW
CAP TANT 10UF 10% 20V AXIAL

CAP TANT 10UF 10% 20V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor; Capacitance Vishay - 09C2412 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor; Capacitance Vishay
09C2412
Tantalum Capacitor; Capacitance Vishay 09C2412
Tantalum Capacitor; Capacitance:10µF; Capacitance Tolerance:±10%; Capacitor Dielectric Material:Tantalum; Capacitor Type:Solid; Leaded Process Compatible:No; Leakage Current:1.6µA; Package/Case:W RoHS Compliant: No

Tantalum Capacitor; Capacitance:10µF; Capacitance Tolerance:±10%; Capacitor Dielectric Material:Tantalum; Capacitor Type:Solid; Leaded Process Compatible:No; Leakage Current:1.6µA; Package/Case:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 173D106X9020WW-ND 173D106X9020WW 09C2412
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details