Vishay Intertechnology, Inc. Tantalum Capacitors 173D105X9035V

Description
1µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-173D105X9035VTB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D105X9035VTB-ND
Tantalum Capacitors 718-173D105X9035VTB-ND
1µF Molded Tantalum Capacitors 35V Axial

1µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-173D105X9035VCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-173D105X9035VCT-ND
Tantalum Capacitors 718-173D105X9035VCT-ND
1µF Molded Tantalum Capacitors 35V Axial

1µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitor, 1Uf, 35V, Axial 10%; Capacitance Vishay - 81F1833 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, Axial 10%; Capacitance Vishay
81F1833
Tantalum Capacitor, 1Uf, 35V, Axial 10%; Capacitance Vishay 81F1833
TANTALUM CAPACITOR, 1UF, 35V, AXIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 1UF, 35V, AXIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 173D105X9035V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D105X9035V
Capacitors - Tantalum Capacitors 173D105X9035V
CAP TANT 1UF 10% 35V AXIAL

CAP TANT 1UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D105X9035V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D105X9035V
Tantalum Capacitors 173D105X9035V
CAP TANT 1UF 10% 35V AXIAL

CAP TANT 1UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-173D105X9035VTB-ND 81F1833 173D105X9035V 173D105X9035V
Product Name Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Tantalum Capacitors - TAS106K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers