Vishay Intertechnology, Inc. Tantalum Capacitors 173D105X9020U

Description
1µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D105X9020U-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D105X9020U-ND
Tantalum Capacitors 173D105X9020U-ND
1µF Molded Tantalum Capacitors 20V Axial

1µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitor, 1Uf, 20V, Axial 10%; Capacitance Vishay - 09C2373 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, Axial 10%; Capacitance Vishay
09C2373
Tantalum Capacitor, 1Uf, 20V, Axial 10%; Capacitance Vishay 09C2373
TANTALUM CAPACITOR, 1UF, 20V, AXIAL 10%; Capacitance:1µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 1UF, 20V, AXIAL 10%; Capacitance:1µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 173D105X9020U - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D105X9020U
Capacitors - Tantalum Capacitors 173D105X9020U
CAP TANT 1UF 10% 20V AXIAL

CAP TANT 1UF 10% 20V AXIAL

Supplier's Site
Tantalum Capacitors - 173D105X9020U - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D105X9020U
Tantalum Capacitors 173D105X9020U
CAP TANT 1UF 10% 20V AXIAL

CAP TANT 1UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D105X9020U-ND 09C2373 173D105X9020U 173D105X9020U
Product Name Tantalum Capacitors Tantalum Capacitor, 1Uf, 20V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Tantalum Capacitors - 1814773 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details