Vishay Intertechnology, Inc. Tantalum Capacitors 173D105X9010UW

Description
1µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D105X9010UW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D105X9010UW-ND
Tantalum Capacitors 173D105X9010UW-ND
1µF Molded Tantalum Capacitors 10V Axial

1µF Molded Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D105X9010UW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D105X9010UW
Tantalum Capacitors 173D105X9010UW
CAP TANT 1UF 10% 10V AXIAL

CAP TANT 1UF 10% 10V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D105X9010UW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D105X9010UW
Capacitors - Tantalum Capacitors 173D105X9010UW
CAP TANT 1UF 10% 10V AXIAL

CAP TANT 1UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D105X9010UW-ND 173D105X9010UW 173D105X9010UW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details