The 173D105X0035VWE3 is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications in automotive, industrial, and commercial electronic equipment. It features a capacitance of 1 OºF with a voltage rating of 35 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +85 °C, with the capability to operate up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current at +25 °C is specified to not exceed 0.5 OºA. The component is available with axial through-hole terminations and is RoHS-compliant, featuring 100% tin terminations. Its compact design and reliability make it suitable for various electronic applications.
1µF Molded Tantalum Capacitors 35V Axial
CAP TANT 1UF 20% 35V AXIAL
CAP TANT 1UF 20% 35V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 173D105X0035VWE3-ND | 173D105X0035VWE3 | 173D105X0035VWE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) |