Vishay Intertechnology, Inc. 1.2KV 160A Diode and Rectifier 160MT120KB

Description
BRIDGE RECT 3P 1.2KV 160A MTK Product overview: 160MT120KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 160A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-160MT120KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 3P 1.2KV 160A MTK Product overview: 160MT120KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 160A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-160MT120KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 160A Diode and Rectifier - 299-160MT120KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 160A Diode and Rectifier
299-160MT120KB
1.2KV 160A Diode and Rectifier 299-160MT120KB
BRIDGE RECT 3P 1.2KV 160A MTK Product overview: 160MT120KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 160A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-160MT120KB can be used for catalog matching and distributor lookup.

BRIDGE RECT 3P 1.2KV 160A MTK Product overview: 160MT120KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 160A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-160MT120KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 160MT120KB - 1121403-160MT120KB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 160MT120KB
1121403-160MT120KB
Bridge Rectifiers - 160MT120KB 1121403-160MT120KB
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121403-160MT120KB Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 160A Categories: Discrete Semiconductor Products Supplier Device Package: MTK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: MTK Voltage - Peak Reverse (Maximum): 1.2kV Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 160MT*KB Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 10mA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121403-160MT120KB
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 160A
Categories: Discrete Semiconductor Products
Supplier Device Package: MTK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: MTK
Voltage - Peak Reverse (Maximum): 1.2kV
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 160MT*KB
Manufacturer Pack Quantity: 3
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 10mA at 1200V

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
160MT120KB
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 160MT120KB
BRIDGE RECT 3P 1.2KV 160A MTK

BRIDGE RECT 3P 1.2KV 160A MTK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-160MT120KB 1121403-160MT120KB 160MT120KB
Product Name 1.2KV 160A Diode and Rectifier Bridge Rectifiers - 160MT120KB Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data