General-purpose Schottky diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package measuring 1 mm x 0.6 mm x 0.48 mm. It has a maximum reverse voltage of 40 V, a forward current of 120 mA, and a non-repetitive peak forward current of 200 mA. The junction temperature rating is 150 °C, with an ambient temperature range of -65 °C to 150 °C. It is AEC-Q101 qualified, has a reverse leakage current of up to 10 µA at 40 V and 25 °C, and a diode capacitance of 5 pF at 0 V and 1 MHz. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB with a standard footprint.
General-purpose Schottky diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS40L - General-purpose Schottky diode DFN 2-Pin Product overview: BAS40L,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40L,315 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006-2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325716-BAS40L,315
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 120mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Current - Reverse Leakage @ Vr: 10 µA @ 40 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: DFN1006-2
Case / Package: SOD-882
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS40L315,568-8199-6
Base Product Number: BAS40
RoHS Status: ROHS3 Compliant
DIODE SCHOTT 40V 120MA DFN1006-2
DIODE, SWITCHING, 40V, 0.12A, SOD882; Diode Configuration:Single
DIODE, 40V, 0.120A, SOD-882; Diode Configuration:Single
DIODE SCHOTT 40V 120MA DFN1006-2
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes | Diodes | Schottky Diodes |
| Product Number | BAS40L,315 | 280-BAS40L,315 | 1727-BAS40L,315DKR-ND | 1325716-BAS40L,315 | BAS40L,315 | 58T1331 | 28AK6068 | BAS40L,315 |
| Product Name | General-purpose Schottky diode | Schottky DFN Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Switching, 40V, 0.12A, Sod882; Diode Configuration Nexperia | Diode, 40V, 0.120A, Sod-882; Diode Configuration Nexperia | Single Diodes |
| Applications | Switching | |||||||
| Package | SOD882 SOD882 | SOD-882 | SOD-882 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||
| IF | 120 mA | 120 mA | 120 mA |