Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 15ETH03-PbF 15ETH03-PbF

Description
Manufacturer: Vishay Win Source Part Number: 197304-15ETH03-PbF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 40μA @ 300V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 197304-15ETH03-PbF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 40μA @ 300V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 15ETH03-PbF - 197304-15ETH03-PbF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 15ETH03-PbF
197304-15ETH03-PbF
Diodes, Rectifiers - Single - 15ETH03-PbF 197304-15ETH03-PbF
Manufacturer: Vishay Win Source Part Number: 197304-15ETH03-PbF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 40μA @ 300V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197304-15ETH03-PbF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 197304-15ETH03-PbF
Product Name Diodes, Rectifiers - Single - 15ETH03-PbF
Diode Type Standard
VF 1.25 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4976US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 84 mA
IR 2 mA
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
High-speed switching diode - BAS30LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers