Vishay Intertechnology, Inc. Tantalum Capacitors 152D336X9050S2B

Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 152D336X9050S2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
152D336X9050S2B-ND
Tantalum Capacitors 152D336X9050S2B-ND
33µF Hermetically Sealed Tantalum Capacitors 50V Axial

33µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 152D336X9050S2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
152D336X9050S2B
Capacitors - Tantalum Capacitors 152D336X9050S2B
CAP TANT 33UF 10% 50V AXIAL

CAP TANT 33UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 152D336X9050S2B-ND 152D336X9050S2B
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details