Vishay Intertechnology, Inc. Tantalum Capacitors 152D335X5020A2T

Description
3.3µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
3.3µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 152D335X5020A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
152D335X5020A2T-ND
Tantalum Capacitors 152D335X5020A2T-ND
3.3µF Hermetically Sealed Tantalum Capacitors 20V Axial

3.3µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 152D335X5020A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
152D335X5020A2T
Tantalum Capacitors 152D335X5020A2T
CAP TANT 3.3UF 5% 20V AXIAL

CAP TANT 3.3UF 5% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 152D335X5020A2T-ND 152D335X5020A2T
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers