Vishay Intertechnology, Inc. Tantalum Capacitors 152D157X9015R2B

Description
150µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
150µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 152D157X9015R2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
152D157X9015R2B-ND
Tantalum Capacitors 152D157X9015R2B-ND
150µF Hermetically Sealed Tantalum Capacitors 15V Axial

150µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 152D157X9015R2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
152D157X9015R2B
Capacitors - Tantalum Capacitors 152D157X9015R2B
CAP TANT 150UF 10% 15V AXIAL

CAP TANT 150UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 152D157X9015R2B-ND 152D157X9015R2B
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details