Vishay Intertechnology, Inc. Tantalum Capacitors 152D156X9030B2T

Description
15µF Hermetically Sealed Tantalum Capacitors 30V Axial
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 30V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 152D156X9030B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
152D156X9030B2T-ND
Tantalum Capacitors 152D156X9030B2T-ND
15µF Hermetically Sealed Tantalum Capacitors 30V Axial

15µF Hermetically Sealed Tantalum Capacitors 30V Axial

Buy Now Datasheet
Tantalum Capacitors - 152D156X9030B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
152D156X9030B2T
Tantalum Capacitors 152D156X9030B2T
CAP TANT 15UF 10% 30V AXIAL

CAP TANT 15UF 10% 30V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 152D156X9030B2T-ND 152D156X9030B2T
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details