Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 150EBU02 150EBU02

Description
Manufacturer: Vishay Win Source Part Number: 4387-150EBU02 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 150A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 150A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowIRtab Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 4387-150EBU02 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 150A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 150A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowIRtab Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 150EBU02 - 4387-150EBU02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 150EBU02
4387-150EBU02
Diodes, Rectifiers - Single - 150EBU02 4387-150EBU02
Manufacturer: Vishay Win Source Part Number: 4387-150EBU02 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 150A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 150A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowIRtab Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 4387-150EBU02
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 150A
Voltage - Forward (Vf) (Max) @ If: 1.13V @ 150A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowIRtab
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 150A Diode and Rectifier - 280-150EBU02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 150A Diode and Rectifier
280-150EBU02
200V 150A Diode and Rectifier 280-150EBU02
Diode Switching 200V 150A 2-Pin(1+Tab) Power Tab Product overview: 150EBU02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-150EBU02 can be used for catalog matching and distributor lookup.

Diode Switching 200V 150A 2-Pin(1+Tab) Power Tab Product overview: 150EBU02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-150EBU02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 4387-150EBU02 280-150EBU02
Product Name Diodes, Rectifiers - Single - 150EBU02 200V 150A Diode and Rectifier
Diode Type Standard
VF 1.13 volts
VR 200 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data