Vishay Precision Group Tantalum Capacitors 150D565X9035B2B

Description
5.6µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
5.6µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D565X9035B2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D565X9035B2B-ND
Tantalum Capacitors 150D565X9035B2B-ND
5.6µF Hermetically Sealed Tantalum Capacitors 35V Axial

5.6µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D565X9035B2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D565X9035B2B
Tantulum Capacitors 3144-150D565X9035B2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D565X9035B2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D565X9035B2B
Tantalum Capacitors 150D565X9035B2B
CAP TANT 5.6UF 10% 35V AXIAL

CAP TANT 5.6UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D565X9035B2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D565X9035B2B
Capacitors - Tantalum Capacitors 150D565X9035B2B
CAP TANT 5.6UF 10% 35V AXIAL

CAP TANT 5.6UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitor, 5.6Uf, 35V, Axial 10%; Capacitance Vishay - 49C4660 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 5.6Uf, 35V, Axial 10%; Capacitance Vishay
49C4660
Tantalum Capacitor, 5.6Uf, 35V, Axial 10%; Capacitance Vishay 49C4660
TANTALUM CAPACITOR, 5.6UF, 35V, AXIAL 10%; Capacitance:5.6µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 5.6UF, 35V, AXIAL 10%; Capacitance:5.6µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D565X9035B2B-ND 3144-150D565X9035B2B 150D565X9035B2B 150D565X9035B2B 49C4660
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 5.6Uf, 35V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 5.6 microF 5.6 microF 5.6 microF 5.6 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details