The 150D564X5035A2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.56 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±5% and a maximum dissipation factor of 2% at 120 Hz and +25 °C. The device is designed for low DC leakage current, with specified limits at various temperatures. It is hermetically sealed and comes with solid tinned nickel wire leads, making it suitable for demanding applications in commercial, industrial, and military environments. The capacitor is RoHS-compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking reliable performance in compact designs.
0.56µF Hermetically Sealed Tantalum Capacitors 35V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.56UF 5% 35V AXIAL
CAP TANT 0.56UF 5% 35V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D564X5035A2TE3-ND | 3144-150D564X5035A2TE3 | 150D564X5035A2TE3 | 150D564X5035A2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | |
| Capacitance Tolerance | 5 (+/- %) |