Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 47UF 10% 20V AXIAL
CAP TANT 47UF 10% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D476X9020R2G | 150D476X9020R2G-ND | 150D476X9020R2G | 150D476X9020R2G |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Ammo Pack | Tape Reel | Tape Reel; Tape & Box (TB) | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |