Vishay Intertechnology, Inc. Tantalum Capacitors 150D476X9020R2B

Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D476X9020R2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D476X9020R2B-ND
Tantalum Capacitors 150D476X9020R2B-ND
47µF Hermetically Sealed Tantalum Capacitors 20V Axial

47µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D476X9020R2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D476X9020R2B
Tantulum Capacitors 3144-150D476X9020R2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D476X9020R2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D476X9020R2B
Capacitors - Tantalum Capacitors 150D476X9020R2B
CAP TANT 47UF 10% 20V AXIAL

CAP TANT 47UF 10% 20V AXIAL

Supplier's Site
Tantalum Capacitor, 47Uf, 20V, Axial 10%; Capacitance Vishay - 65F2349 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, Axial 10%; Capacitance Vishay
65F2349
Tantalum Capacitor, 47Uf, 20V, Axial 10%; Capacitance Vishay 65F2349
TANTALUM CAPACITOR, 47UF, 20V, AXIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 20V, AXIAL 10%; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 150D476X9020R2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D476X9020R2B
Tantalum Capacitors 150D476X9020R2B
CAP TANT 47UF 10% 20V AXIAL

CAP TANT 47UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D476X9020R2B-ND 3144-150D476X9020R2B 150D476X9020R2B 65F2349 150D476X9020R2B
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814758 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers