Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
47µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 47UF 20% 35V AXIAL
CAP TANT 47UF 20% 35V AXIAL
Capacitor,47uF,35VDC
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D476X0035S2B | 150D476X0035S2B-ND | 150D476X0035S2B | 150D476X0035S2B | 99F8602 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,47Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF |