Vishay Precision Group Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay 150D475X9010A2

Description
TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay - 18F1359 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay
18F1359
Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay 18F1359
TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18F1359
Product Name Tantalum Capacitor, 4.7Uf, 10V, Axial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details